TE Connectivity Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity EN2997SE61412A7

Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity - 43W8910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity
43W8910
Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity 43W8910
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W8910
Product Name Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-ZB-R3-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details