TE Connectivity Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity EN2997SE61407AN

Description
983 7C 7#16 PIN PLUG
Request a Quote
Description
983 7C 7#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE61407AN - PEI-Genesis
Philadelphia, PA, United States
983 7C 7#16 PIN PLUG

983 7C 7#16 PIN PLUG

Buy Now
Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity - 43W8897 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity
43W8897
Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity 43W8897
CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE61407AN 43W8897
Product Name Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products