TE Connectivity Circular Connector, Plug, Size 12-3 Position, Cable; Product Range Deutsch - Te Connectivity EN2997SE61203FN

Description
983 3C 3#16 SKT PLUG
Request a Quote Datasheet
Description
983 3C 3#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE61203FN - PEI-Genesis
Philadelphia, PA, United States
983 3C 3#16 SKT PLUG

983 3C 3#16 SKT PLUG

Buy Now
Circular Connector, Plug, Size 12-3 Position, Cable; Product Range Deutsch - Te Connectivity - 90T0678 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 12-3 Position, Cable; Product Range Deutsch - Te Connectivity
90T0678
Circular Connector, Plug, Size 12-3 Position, Cable; Product Range Deutsch - Te Connectivity 90T0678
CIRCULAR CONNECTOR, PLUG, SIZE 12-3 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 12-3 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE61203FN 90T0678
Product Name Circular Connector, Plug, Size 12-3 Position, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1373-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details