TE Connectivity Circular Connector, Plug, Size 10-6 Position, Cable; Product Range Deutsch - Te Connectivity EN2997SE61006FN

Description
983 6C 6#20 SKT PLUG
Request a Quote Datasheet
Description
983 6C 6#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE61006FN - PEI-Genesis
Philadelphia, PA, United States
983 6C 6#20 SKT PLUG

983 6C 6#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 10-6 Position, Cable; Product Range Deutsch - Te Connectivity - 90T0677 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 10-6 Position, Cable; Product Range Deutsch - Te Connectivity
90T0677
Circular Connector, Plug, Size 10-6 Position, Cable; Product Range Deutsch - Te Connectivity 90T0677
CIRCULAR CONNECTOR, PLUG, SIZE 10-6 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 10-6 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE61006FN 90T0677
Product Name Circular Connector, Plug, Size 10-6 Position, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details