TE Connectivity
983 3C 3#20 Pin Plug Deutsch - Te Connectivity
EN2997SE60803AN
Description
983 3C 3#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 3C 3#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
983 3C 3#20 Pin Plug Deutsch - Te Connectivity
55W0897
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN2997SE60803AN |
55W0897 |
|
Product Name
|
|
983 3C 3#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers