TE Connectivity Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity EN2997SE02842A6

Description
CIRCULAR CONNECTOR, RECEPTACLE, 42 POSITION, 28-42, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 42 POSITION, 28-42, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity - 43W9519 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity
43W9519
Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity 43W9519
CIRCULAR CONNECTOR, RECEPTACLE, 42 POSITION, 28-42, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 42 POSITION, 28-42, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W9519
Product Name Circular Connector, Receptacle, 42 Position, 28-42, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products