TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, Wall; Product Range Deutsch - Te Connectivity EN2997SE02255M6

Description
983 55C 55#20 PIN RECP
Request a Quote
Description
983 55C 55#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE02255M6 - PEI-Genesis
Philadelphia, PA, United States
983 55C 55#20 PIN RECP

983 55C 55#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 55 Position, 22-55, Wall; Product Range Deutsch - Te Connectivity - 43W9504 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, Wall; Product Range Deutsch - Te Connectivity
43W9504
Circular Connector, Receptacle, 55 Position, 22-55, Wall; Product Range Deutsch - Te Connectivity 43W9504
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE02255M6 43W9504
Product Name Circular Connector, Receptacle, 55 Position, 22-55, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details