TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, Wall; Product Range Deutsch - Te Connectivity EN2997SE02255A6

Description
983 55C 55#20 PIN RECP
Request a Quote
Description
983 55C 55#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE02255A6 - PEI-Genesis
Philadelphia, PA, United States
983 55C 55#20 PIN RECP

983 55C 55#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 55 Position, 22-55, Wall; Product Range Deutsch - Te Connectivity - 43W9495 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, Wall; Product Range Deutsch - Te Connectivity
43W9495
Circular Connector, Receptacle, 55 Position, 22-55, Wall; Product Range Deutsch - Te Connectivity 43W9495
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE02255A6 43W9495
Product Name Circular Connector, Receptacle, 55 Position, 22-55, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details