TE Connectivity Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity EN2997SE02219AN

Description
983 19C 19#16 PIN RECP
Request a Quote
Description
983 19C 19#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE02219AN - PEI-Genesis
Philadelphia, PA, United States
983 19C 19#16 PIN RECP

983 19C 19#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity - 43W9482 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity
43W9482
Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity 43W9482
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 22-19, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 22-19, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE02219AN 43W9482
Product Name Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers