TE Connectivity Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity EN2997SE02219A6

Description
983 19C 19#16 PIN RECP
Request a Quote
Description
983 19C 19#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE02219A6 - PEI-Genesis
Philadelphia, PA, United States
983 19C 19#16 PIN RECP

983 19C 19#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity - 43W9483 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity
43W9483
Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity 43W9483
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 22-19, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 22-19, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE02219A6 43W9483
Product Name Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers