TE Connectivity Circular Connector, Receptacle, 41 Position, 20-41, Wall; Product Range Deutsch - Te Connectivity EN2997SE02041BN

Description
983 41C 41#20 SKT RECP
Request a Quote
Description
983 41C 41#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE02041BN - PEI-Genesis
Philadelphia, PA, United States
983 41C 41#20 SKT RECP

983 41C 41#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 41 Position, 20-41, Wall; Product Range Deutsch - Te Connectivity - 43W9473 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 20-41, Wall; Product Range Deutsch - Te Connectivity
43W9473
Circular Connector, Receptacle, 41 Position, 20-41, Wall; Product Range Deutsch - Te Connectivity 43W9473
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 20-41, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 20-41, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE02041BN 43W9473
Product Name Circular Connector, Receptacle, 41 Position, 20-41, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details