TE Connectivity Circular Connector, Receptacle, 28 Position, 20-28, Wall; Product Range Deutsch - Te Connectivity EN2997SE02028B7

Description
983 28C 24#20 4#12 SKT RECP
Request a Quote
Description
983 28C 24#20 4#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE02028B7 - PEI-Genesis
Philadelphia, PA, United States
983 28C 24#20 4#12 SKT RECP

983 28C 24#20 4#12 SKT RECP

Buy Now
Circular Connector, Receptacle, 28 Position, 20-28, Wall; Product Range Deutsch - Te Connectivity - 43W9454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 28 Position, 20-28, Wall; Product Range Deutsch - Te Connectivity
43W9454
Circular Connector, Receptacle, 28 Position, 20-28, Wall; Product Range Deutsch - Te Connectivity 43W9454
CIRCULAR CONNECTOR, RECEPTACLE, 28 POSITION, 20-28, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 28 POSITION, 20-28, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE02028B7 43W9454
Product Name Circular Connector, Receptacle, 28 Position, 20-28, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2800 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
TNC Female Connector - SALE-8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details