TE Connectivity Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity EN2997SE01831MN

Description
983 31C 31#20 PIN RECP
Request a Quote
Description
983 31C 31#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE01831MN - PEI-Genesis
Philadelphia, PA, United States
983 31C 31#20 PIN RECP

983 31C 31#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity - 43W9437 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity
43W9437
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity 43W9437
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 18-31, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 18-31, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE01831MN 43W9437
Product Name Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers