TE Connectivity Circular Connector, Receptacle, 10 Position, 16-10, Wall; Product Range Deutsch - Te Connectivity EN2997SE01610M6

Description
983 10C 10#16 PIN RECP
Request a Quote
Description
983 10C 10#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE01610M6 - PEI-Genesis
Philadelphia, PA, United States
983 10C 10#16 PIN RECP

983 10C 10#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 10 Position, 16-10, Wall; Product Range Deutsch - Te Connectivity - 43W9402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, 16-10, Wall; Product Range Deutsch - Te Connectivity
43W9402
Circular Connector, Receptacle, 10 Position, 16-10, Wall; Product Range Deutsch - Te Connectivity 43W9402
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 16-10, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 16-10, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE01610M6 43W9402
Product Name Circular Connector, Receptacle, 10 Position, 16-10, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-203-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details