TE Connectivity Circular Connector, Receptacle, 10 Position, 16-10, Wall; Product Range Deutsch - Te Connectivity EN2997SE01610FN

Description
983 10C 10#16 SKT RECP
Request a Quote
Description
983 10C 10#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE01610FN - PEI-Genesis
Philadelphia, PA, United States
983 10C 10#16 SKT RECP

983 10C 10#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 10 Position, 16-10, Wall; Product Range Deutsch - Te Connectivity - 43W9398 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, 16-10, Wall; Product Range Deutsch - Te Connectivity
43W9398
Circular Connector, Receptacle, 10 Position, 16-10, Wall; Product Range Deutsch - Te Connectivity 43W9398
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 16-10, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 16-10, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE01610FN 43W9398
Product Name Circular Connector, Receptacle, 10 Position, 16-10, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products