TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity EN2997SE01415FN

Description
983 15C 15#20 SKT RECP
Request a Quote
Description
983 15C 15#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE01415FN - PEI-Genesis
Philadelphia, PA, United States
983 15C 15#20 SKT RECP

983 15C 15#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity - 43W9386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity
43W9386
Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity 43W9386
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE01415FN 43W9386
Product Name Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details