TE Connectivity Circular Connector, Receptacle, Size 12-12 Position, Wall; Product Range Deutsch - Te Connectivity EN2997SE01212MN

Description
983 12C 12#20 PIN RECP
Request a Quote Datasheet
Description
983 12C 12#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE01212MN - PEI-Genesis
Philadelphia, PA, United States
983 12C 12#20 PIN RECP

983 12C 12#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 12-12 Position, Wall; Product Range Deutsch - Te Connectivity - 90T0673 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12-12 Position, Wall; Product Range Deutsch - Te Connectivity
90T0673
Circular Connector, Receptacle, Size 12-12 Position, Wall; Product Range Deutsch - Te Connectivity 90T0673
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12-12 POSITION, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12-12 POSITION, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE01212MN 90T0673
Product Name Circular Connector, Receptacle, Size 12-12 Position, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-371-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details