TE Connectivity Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity EN2997SE01212M7

Description
983 12C 12#20 PIN RECP
Request a Quote
Description
983 12C 12#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE01212M7 - PEI-Genesis
Philadelphia, PA, United States
983 12C 12#20 PIN RECP

983 12C 12#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity - 43W9343 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity
43W9343
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity 43W9343
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE01212M7 43W9343
Product Name Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
BrightConnX™ Rugged MRD - MRDAH07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers