EN2997SE01212A8 -- 983 12C 12#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
983 12C 12#20 Pin Recp Deutsch - Te Connectivity
EN2997SE01212A8
Description
983 12C 12#20 PIN RECP
Description
983 12C 12#20 PIN RECP
Suppliers
983 12C 12#20 Pin Recp Deutsch - Te Connectivity
29Y5674
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
29Y5674 |
|
Product Name
|
983 12C 12#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details