TE Connectivity Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity EN2997SE01203A7

Description
983 3C 3#16 PIN RECP
Request a Quote
Description
983 3C 3#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE01203A7 - PEI-Genesis
Philadelphia, PA, United States
983 3C 3#16 PIN RECP

983 3C 3#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity - 43W9325 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity
43W9325
Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity 43W9325
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE01203A7 43W9325
Product Name Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
BrightConnX™ Rugged MRD - MRDBG05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers