TE Connectivity Circular Connector, Receptacle, 6 Position, 10-6, Wall; Product Range Deutsch - Te Connectivity EN2997SE01006A6

Description
983 6C 6#20 PIN RECP
Request a Quote
Description
983 6C 6#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE01006A6 - PEI-Genesis
Philadelphia, PA, United States
983 6C 6#20 PIN RECP

983 6C 6#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 6 Position, 10-6, Wall; Product Range Deutsch - Te Connectivity - 43W9319 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, 10-6, Wall; Product Range Deutsch - Te Connectivity
43W9319
Circular Connector, Receptacle, 6 Position, 10-6, Wall; Product Range Deutsch - Te Connectivity 43W9319
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE01006A6 43W9319
Product Name Circular Connector, Receptacle, 6 Position, 10-6, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
LSH Series: High Power Rack and Panel Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details