TE Connectivity Circular Connector, Receptacle, Size 8-3 Position, Wall; Product Range Deutsch - Te Connectivity EN2997SE00803MN

Description
983 3C 3#20 PIN RECP
Request a Quote
Description
983 3C 3#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE00803MN - PEI-Genesis
Philadelphia, PA, United States
983 3C 3#20 PIN RECP

983 3C 3#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 8-3 Position, Wall; Product Range Deutsch - Te Connectivity - 90T0669 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8-3 Position, Wall; Product Range Deutsch - Te Connectivity
90T0669
Circular Connector, Receptacle, Size 8-3 Position, Wall; Product Range Deutsch - Te Connectivity 90T0669
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8-3 POSITION, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8-3 POSITION, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE00803MN 90T0669
Product Name Circular Connector, Receptacle, Size 8-3 Position, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G15 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details