TE Connectivity Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity EN2997S71212AN

Description
983 12C 12#20 PIN RECP
Request a Quote
Description
983 12C 12#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S71212AN - PEI-Genesis
Philadelphia, PA, United States
983 12C 12#20 PIN RECP

983 12C 12#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity - 43W9783 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity
43W9783
Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity 43W9783
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, JAM NUT; Product Range:EN2997 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, JAM NUT; Product Range:EN2997 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S71212AN 43W9783
Product Name Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers