TE Connectivity Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity EN2997S71203FN

Description
983 3C 3#16 SKT RECP
Request a Quote
Description
983 3C 3#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S71203FN - PEI-Genesis
Philadelphia, PA, United States
983 3C 3#16 SKT RECP

983 3C 3#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity - 43W9781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity
43W9781
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity 43W9781
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, JAM NUT; Product Range:EN2997 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, JAM NUT; Product Range:EN2997 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S71203FN 43W9781
Product Name Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details