TE Connectivity Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity EN2997S71005MN

Description
983 5C 5#20 PIN RECP
Request a Quote Datasheet
Description
983 5C 5#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S71005MN - PEI-Genesis
Philadelphia, PA, United States
983 5C 5#20 PIN RECP

983 5C 5#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity - 43W9776 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity
43W9776
Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity 43W9776
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, JAM NUT; Product Range:EN2997 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, JAM NUT; Product Range:EN2997 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S71005MN 43W9776
Product Name Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details