TE Connectivity Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity EN2997S62255B6

Description
983 55C 55#20 SKT PLUG
Request a Quote
Description
983 55C 55#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S62255B6 - PEI-Genesis
Philadelphia, PA, United States
983 55C 55#20 SKT PLUG

983 55C 55#20 SKT PLUG

Buy Now
Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity - 43W9265 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity
43W9265
Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity 43W9265
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S62255B6 43W9265
Product Name Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details