TE Connectivity Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity EN2997S62255A7

Description
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity - 43W9263 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity
43W9263
Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity 43W9263
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W9263
Product Name Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 24698283 - Radwell International
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details