TE Connectivity Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity EN2997S62041M7

Description
983 41C 41#20 PIN PLUG
Request a Quote
Description
983 41C 41#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S62041M7 - PEI-Genesis
Philadelphia, PA, United States
983 41C 41#20 PIN PLUG

983 41C 41#20 PIN PLUG

Buy Now
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity - 43W9248 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity
43W9248
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity 43W9248
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S62041M7 43W9248
Product Name Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details