TE Connectivity Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity EN2997S61831M6

Description
983 31C 31#20 PIN PLUG
Request a Quote
Description
983 31C 31#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S61831M6 - PEI-Genesis
Philadelphia, PA, United States
983 31C 31#20 PIN PLUG

983 31C 31#20 PIN PLUG

Buy Now
Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity - 43W9205 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity
43W9205
Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity 43W9205
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 31 POSITION, 18-31, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S61831M6 43W9205
Product Name Circular Connector, Plug, 31 Position, 18-31, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products