TE Connectivity Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity EN2997S61624FN

Description
983 24C 24#20 SKT PLUG
Request a Quote
Description
983 24C 24#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S61624FN - PEI-Genesis
Philadelphia, PA, United States
983 24C 24#20 SKT PLUG

983 24C 24#20 SKT PLUG

Buy Now
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity - 43W9179 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity
43W9179
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity 43W9179
CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S61624FN 43W9179
Product Name Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190829 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details