TE Connectivity Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity EN2997S61610M6

Description
983 10C 10#16 PIN PLUG
Request a Quote
Description
983 10C 10#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S61610M6 - PEI-Genesis
Philadelphia, PA, United States
983 10C 10#16 PIN PLUG

983 10C 10#16 PIN PLUG

Buy Now
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity - 43W9171 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity
43W9171
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity 43W9171
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S61610M6 43W9171
Product Name Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details