TE Connectivity Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity EN2997S61203M6

Description
983 3C 3#16 PIN PLUG
Request a Quote
Description
983 3C 3#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S61203M6 - PEI-Genesis
Philadelphia, PA, United States
983 3C 3#16 PIN PLUG

983 3C 3#16 PIN PLUG

Buy Now
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity - 43W9100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity
43W9100
Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity 43W9100
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S61203M6 43W9100
Product Name Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10113YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers