TE Connectivity Circular Connector, Plug, Size 12-3 Position, Cable; Product Range Deutsch - Te Connectivity EN2997S61203FN

Description
983 3C 3#16 SKT PLUG
Request a Quote
Description
983 3C 3#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S61203FN - PEI-Genesis
Philadelphia, PA, United States
983 3C 3#16 SKT PLUG

983 3C 3#16 SKT PLUG

Buy Now
Circular Connector, Plug, Size 12-3 Position, Cable; Product Range Deutsch - Te Connectivity - 90T0689 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 12-3 Position, Cable; Product Range Deutsch - Te Connectivity
90T0689
Circular Connector, Plug, Size 12-3 Position, Cable; Product Range Deutsch - Te Connectivity 90T0689
CIRCULAR CONNECTOR, PLUG, SIZE 12-3 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 12-3 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S61203FN 90T0689
Product Name Circular Connector, Plug, Size 12-3 Position, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details