983 3C 3#16 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch EN2997S61203A6 | 43W9092 |
| Product Name | Circular Connector, Plug, 3 Position, 12-3, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |