983 6C 6#20 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch EN2997S61006M6 | 43W9089 |
| Product Name | Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |