TE Connectivity Circular Connector, Plug, 3 Position, 8-98, Cable; Product Range Deutsch - Te Connectivity EN2997S60898A7

Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 8-98, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 8-98, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 3 Position, 8-98, Cable; Product Range Deutsch - Te Connectivity - 43W9067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, 8-98, Cable; Product Range Deutsch - Te Connectivity
43W9067
Circular Connector, Plug, 3 Position, 8-98, Cable; Product Range Deutsch - Te Connectivity 43W9067
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 8-98, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, 8-98, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W9067
Product Name Circular Connector, Plug, 3 Position, 8-98, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers