EN2997S60803M7 -- 983 3C 3#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
983 3C 3#20 Pin Plug Deutsch - Te Connectivity
EN2997S60803M7
Description
983 3C 3#20 PIN PLUG
Description
983 3C 3#20 PIN PLUG
Suppliers
983 3C 3#20 Pin Plug Deutsch - Te Connectivity
55W0932
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
55W0932 |
|
Product Name
|
983 3C 3#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details