TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity EN2997S02039M6

Description
983 39C 37#20 2#16 PIN RECP
Request a Quote
Description
983 39C 37#20 2#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S02039M6 - PEI-Genesis
Philadelphia, PA, United States
983 39C 37#20 2#16 PIN RECP

983 39C 37#20 2#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity - 43W9711 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity
43W9711
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity 43W9711
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S02039M6 43W9711
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190302 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers