TE Connectivity Circular Connector, Receptacle, 28 Position, 20-28, Wall; Product Range Deutsch - Te Connectivity EN2997S02028F7

Description
983 28C 24#20 4#12 SKT RECP
Request a Quote
Description
983 28C 24#20 4#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S02028F7 - PEI-Genesis
Philadelphia, PA, United States
983 28C 24#20 4#12 SKT RECP

983 28C 24#20 4#12 SKT RECP

Buy Now
Circular Connector, Receptacle, 28 Position, 20-28, Wall; Product Range Deutsch - Te Connectivity - 43W9700 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 28 Position, 20-28, Wall; Product Range Deutsch - Te Connectivity
43W9700
Circular Connector, Receptacle, 28 Position, 20-28, Wall; Product Range Deutsch - Te Connectivity 43W9700
CIRCULAR CONNECTOR, RECEPTACLE, 28 POSITION, 20-28, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 28 POSITION, 20-28, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S02028F7 43W9700
Product Name Circular Connector, Receptacle, 28 Position, 20-28, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
50 Ohm N Bulkhead Jack - 150522 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers