TE Connectivity Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity EN2997S01831AN

Description
983 31C 31#20 PIN RECP
Request a Quote
Description
983 31C 31#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S01831AN - PEI-Genesis
Philadelphia, PA, United States
983 31C 31#20 PIN RECP

983 31C 31#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity - 43W9671 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity
43W9671
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity 43W9671
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 18-31, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 18-31, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S01831AN 43W9671
Product Name Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Slimline Pin - 9258 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Straight Edge PCB Mount Connector - ET-SFS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details