TE Connectivity Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity EN2997S01814F6

Description
983 14C 14#16 SKT RECP
Request a Quote
Description
983 14C 14#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S01814F6 - PEI-Genesis
Philadelphia, PA, United States
983 14C 14#16 SKT RECP

983 14C 14#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity - 43W9666 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity
43W9666
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity 43W9666
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S01814F6 43W9666
Product Name Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers