TE Connectivity
983 24C 24#20 Pin Recp Deutsch - Te Connectivity
EN2997S01624M9
Description
983 24C 24#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 24C 24#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
983 24C 24#20 Pin Recp Deutsch - Te Connectivity
53AC9818
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN2997S01624M9 |
53AC9818 |
|
Product Name
|
|
983 24C 24#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
23.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers