TE Connectivity Circular Connector, Receptacle, 24 Position, 16-24, Wall; Product Range Deutsch - Te Connectivity EN2997S01624B7

Description
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 24 Position, 16-24, Wall; Product Range Deutsch - Te Connectivity - 43W9652 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24 Position, 16-24, Wall; Product Range Deutsch - Te Connectivity
43W9652
Circular Connector, Receptacle, 24 Position, 16-24, Wall; Product Range Deutsch - Te Connectivity 43W9652
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W9652
Product Name Circular Connector, Receptacle, 24 Position, 16-24, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-R4SP0-PP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
2 suppliers
75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details