TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity EN2997S01415M6

Description
983 15C 15#20 PIN RECP
Request a Quote
Description
983 15C 15#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S01415M6 - PEI-Genesis
Philadelphia, PA, United States
983 15C 15#20 PIN RECP

983 15C 15#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity - 43W9633 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity
43W9633
Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity 43W9633
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S01415M6 43W9633
Product Name Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details