TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity EN2997S01415FN

Description
983 15C 15#20 SKT RECP
Request a Quote
Description
983 15C 15#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S01415FN - PEI-Genesis
Philadelphia, PA, United States
983 15C 15#20 SKT RECP

983 15C 15#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity - 43W9630 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity
43W9630
Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity 43W9630
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S01415FN 43W9630
Product Name Circular Connector, Receptacle, 15 Position, 14-15, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details