TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity EN2997S01412F6

Description
983 12C 9#20 3#16 SKT RECP
Request a Quote
Description
983 12C 9#20 3#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S01412F6 - PEI-Genesis
Philadelphia, PA, United States
983 12C 9#20 3#16 SKT RECP

983 12C 9#20 3#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity - 43W9619 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity
43W9619
Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity 43W9619
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S01412F6 43W9619
Product Name Circular Connector, Receptacle, 12 Position, 14-12, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1354-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details