TE Connectivity Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity EN2997S01407FN

Description
983 7C 7#16 SKT RECP
Request a Quote
Description
983 7C 7#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S01407FN - PEI-Genesis
Philadelphia, PA, United States
983 7C 7#16 SKT RECP

983 7C 7#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity - 43W9607 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity
43W9607
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity 43W9607
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S01407FN 43W9607
Product Name Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details