TE Connectivity Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity EN2997S01404M7

Description
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity - 43W9600 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity
43W9600
Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity 43W9600
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W9600
Product Name Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
 - 221R20F26 - Powell Electronics, Inc.
Nicomatic North America
View Details