TE Connectivity Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity EN2997S01404A7

Description
983 4C 4#12 PIN RECP
Request a Quote
Description
983 4C 4#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S01404A7 - PEI-Genesis
Philadelphia, PA, United States
983 4C 4#12 PIN RECP

983 4C 4#12 PIN RECP

Buy Now
Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity - 43W9591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity
43W9591
Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity 43W9591
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S01404A7 43W9591
Product Name Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Drawer ® 75 Housing Socket housing panel float mount - 075MSF - Anderson Power Products
Specs
Mounting Float Mount
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details