TE Connectivity Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity EN2997S01212B7

Description
983 12C 12#20 SKT RECP
Request a Quote
Description
983 12C 12#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S01212B7 - PEI-Genesis
Philadelphia, PA, United States
983 12C 12#20 SKT RECP

983 12C 12#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity - 43W9583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity
43W9583
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity 43W9583
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S01212B7 43W9583
Product Name Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details